This Tapered Thrust Bearing is designed for heavy thrust loads. Both the races and rollers are case hardened to offer advantages in applications where shock loads and/or misalignment are present.
| RBC Bearings | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | T208S |
| Product Name | Tyson Tapered Thrust Bearing |
| Rolling Element | Steel |
| Features | Prelubricated |
| Type | Tapered Roller Thrust; Tapered Roller Thrust Bearing |
| Application | Automotive; Truck Steer Axle, Industrial Apps |
| Design Units | Inch |