RBC Bearings TP Type Cylindrical Roller TP 760

Description
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.
Datasheet
Description
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Type Cylindrical Roller - TP 760 - RBC Bearings
Oxford, CT, USA
TP Type Cylindrical Roller
TP 760
TP Type Cylindrical Roller TP 760
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.

This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Roller Bearings
Product Number TP 760
Product Name TP Type Cylindrical Roller
Type Cylindrical Roller Thrust; Tapered Roller Thrust
Design Units Inch
Bore 14.0000 inch (355.600 mm)
Outside Diameter 20.0000 inch (508.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465254 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Rotation - Cross Roller Ring - RBU5013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details