RBC Bearings Cam Follower S24L

Description
FLAT CAM FOLLOWER, SEALED, 0.75 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, 0.3750 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, SEALED, 0.75 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, 0.3750 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57247429 - Radwell International
Willingboro, NJ, United States
Cam Follower
57247429
Cam Follower 57247429
FLAT CAM FOLLOWER, SEALED, 0.75 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, 0.3750 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, SEALED, 0.75 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, 0.3750 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 57247429
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details