RBC Bearings TP Type Cylindrical Roller TP 749

Description
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.
Datasheet
Description
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Type Cylindrical Roller - TP 749 - RBC Bearings
Oxford, CT, USA
TP Type Cylindrical Roller
TP 749
TP Type Cylindrical Roller TP 749
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.

This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Roller Bearings
Product Number TP 749
Product Name TP Type Cylindrical Roller
Type Cylindrical Roller Thrust; Tapered Roller Thrust
Design Units Inch
Bore 7.0000 inch (177.800 mm)
Outside Diameter 12.0000 inch (304.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details