RBC Bearings Bearing SJ8517

Description
NEEDLE ROLLER BEARING, 3.0000 INCH BORE, 3.7500 INCH OD, 1.7500 INCH WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, 3.0000 INCH BORE, 3.7500 INCH OD, 1.7500 INCH WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 57244251 - Radwell International
Willingboro, NJ, United States
Bearing
57244251
Bearing 57244251
NEEDLE ROLLER BEARING, 3.0000 INCH BORE, 3.7500 INCH OD, 1.7500 INCH WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, 3.0000 INCH BORE, 3.7500 INCH OD, 1.7500 INCH WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 57244251
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 2482862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details