RBC Bearings T74970

Description
RBC Mast Guide / Carriage Roller
Description
RBC Mast Guide / Carriage Roller
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
T74970 -  - RBC Bearings
Oxford, CT, USA
T74970
T74970
RBC Mast Guide / Carriage Roller

RBC Mast Guide / Carriage Roller

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Roller Bearings
Product Name T74970
Type Mast Guide Bearing
Design Units Inch
Bore 0.9995 to 1.0000 inch (25.387 to 25.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
Roller Bearings - 2482923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Aerospace Bearings, YAS(abma) - 12NBL2830YJ - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details