RBC Bearings Cam Follower S56L

Description
FLAT CAM FOLLOWER, 1.7500 IN ROLLER DIAMETER, 1.0000 IN ROLLER WIDTH, 0.7500 IN STUD DIAMETER, 1.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, 1.7500 IN ROLLER DIAMETER, 1.0000 IN ROLLER WIDTH, 0.7500 IN STUD DIAMETER, 1.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57247553 - Radwell International
Willingboro, NJ, United States
Cam Follower
57247553
Cam Follower 57247553
FLAT CAM FOLLOWER, 1.7500 IN ROLLER DIAMETER, 1.0000 IN ROLLER WIDTH, 0.7500 IN STUD DIAMETER, 1.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, 1.7500 IN ROLLER DIAMETER, 1.0000 IN ROLLER WIDTH, 0.7500 IN STUD DIAMETER, 1.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 57247553
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU4005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details