FAG Bearing Tapered Roller Bearings T2EE100

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings T. Mai
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings T. Mai

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - T2EE100 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
T2EE100
Tapered Roller Bearings T2EE100
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings T. Mai

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings T. Mai

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number T2EE100
Product Name Tapered Roller Bearings
Design Units Metric
Bore 3.9370 inch (100.000 mm)
Outside Diameter 6.4961 inch (165.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB5013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2550 inch (108.077 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details