FAG BEARING
T7FC080-T51EF -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
T7FC080-T51EF
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
T7FC080-T51EF |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Spherical
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
25700 lbs (11655 kg)
Dynamic Radial
63600 lbs (28844 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details