INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL185026-A-C3

Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL185026-A-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL185026-A-C3
Precision Cylindrical Roller Bearings SL185026-A-C3
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL185026-A-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Sprag Clutch Bearings - 1845751 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details
Rotation - Cross Roller Ring - RA15008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details