FAG BEARING
T4DB170 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
T4DB170
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
T4DB170 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
6.6929 inch (170.000 mm)
|
|
Outside Diameter
|
9.0551 inch (230.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Steel
Design Units
Metric
Bore
2.1654 inch (55.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
7.4803 inch (190.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
4400 lbs (1995 kg)
View Details