FAG BEARING
T7FC080-XL -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
T7FC080-XL
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
T7FC080-XL |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
3.1496 inch (80.000 mm)
|
|
Outside Diameter
|
6.2992 inch (160.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
1.1250 inch (28.575 mm)
Overall Width
2.0630 inch (52.400 mm)
View Details
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
2.0472 inch (52.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details