FAG Bearing Tapered Roller Bearings T2DD065

Description
Tapered Roller Bearing / Tapered Roller Bearings T. Mai
Description
Tapered Roller Bearing / Tapered Roller Bearings T. Mai

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - T2DD065 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
T2DD065
Tapered Roller Bearings T2DD065
Tapered Roller Bearing / Tapered Roller Bearings T. Mai

Tapered Roller Bearing / Tapered Roller Bearings T. Mai

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number T2DD065
Product Name Tapered Roller Bearings
Overall Width 0.0000 inch (0.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB19025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Roller Bearings - 1469268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details