INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL183026-A

Description
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
Description
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL183026-A - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL183026-A
Precision Cylindrical Roller Bearings SL183026-A
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL183026-A
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
Rotation - Cross Roller Ring - RB5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details