FAG BEARING
T7FC085-XL -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
T7FC085-XL
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
T7FC085-XL |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
3.3465 inch (85.000 mm)
|
|
Outside Diameter
|
6.6929 inch (170.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
6700 lbs (3039 kg)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
6.2992 inch (160.000 mm)
View Details