FAG BEARING
T4CB130 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
T4CB130
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
T4CB130 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
5.1181 inch (130.000 mm)
|
|
Outside Diameter
|
7.2835 inch (185.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
5.9055 inch (150.000 mm)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
1.3780 inch (35.000 mm)
View Details
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
30.0000 inch (762.000 mm)
Overall Width
56.0000 inch (1422.399 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
5800 lbs (2630 kg)
View Details