ELMA Electronic Inc. Industrial PC DatSys-3301

Description
The DatSys-3301 provides serial communication ports and Ethernet interfaces for data acquisition applications as well as human machine interface (HMI) applications. Supports HMI devices such as automation panels and industrial monitors, encoders and digital switches designed for industrial applications. With an operating temperature of -40°C to +85°C the DatSys-3301 is an excellent computer for harsh environments in extremely hot and cold remote locations. Features 800MHz Vortex86DX2 CPU, 16GB mSATA SSD, 1GB soldered DDR2 Operating temperature: -40°C to 85°C I/O interfaces: 1x Fast Ethernet port and 1x gigabit Ethernet port 2x USB 2x ports, dual RS232/485 ports Separate keyboard, mouse and VGA ports Power and reset switch with power LED Active cooling fan Retractable feet for table mount Windows® and Linux® operating system supported Optional Intel® Atom® and Core® I CPU on request
Description
The DatSys-3301 provides serial communication ports and Ethernet interfaces for data acquisition applications as well as human machine interface (HMI) applications. Supports HMI devices such as automation panels and industrial monitors, encoders and digital switches designed for industrial applications. With an operating temperature of -40°C to +85°C the DatSys-3301 is an excellent computer for harsh environments in extremely hot and cold remote locations. Features 800MHz Vortex86DX2 CPU, 16GB mSATA SSD, 1GB soldered DDR2 Operating temperature: -40°C to 85°C I/O interfaces: 1x Fast Ethernet port and 1x gigabit Ethernet port 2x USB 2x ports, dual RS232/485 ports Separate keyboard, mouse and VGA ports Power and reset switch with power LED Active cooling fan Retractable feet for table mount Windows® and Linux® operating system supported Optional Intel® Atom® and Core® I CPU on request

Suppliers

Company
Product
Description
Supplier Links
Industrial PC - DatSys-3301 - ELMA Electronic Inc.
Fremont, CA, USA
Industrial PC
DatSys-3301
Industrial PC DatSys-3301
The DatSys-3301 provides serial communication ports and Ethernet interfaces for data acquisition applications as well as human machine interface (HMI) applications. Supports HMI devices such as automation panels and industrial monitors, encoders and digital switches designed for industrial applications. With an operating temperature of -40°C to +85°C the DatSys-3301 is an excellent computer for harsh environments in extremely hot and cold remote locations. Features 800MHz Vortex86DX2 CPU, 16GB mSATA SSD, 1GB soldered DDR2 Operating temperature: -40°C to 85°C I/O interfaces: 1x Fast Ethernet port and 1x gigabit Ethernet port 2x USB 2x ports, dual RS232/485 ports Separate keyboard, mouse and VGA ports Power and reset switch with power LED Active cooling fan Retractable feet for table mount Windows® and Linux® operating system supported Optional Intel® Atom® and Core® I CPU on request

The DatSys-3301 provides serial communication ports and Ethernet interfaces for data acquisition applications as well as human machine interface (HMI) applications. Supports HMI devices such as automation panels and industrial monitors, encoders and digital switches designed for industrial applications. With an operating temperature of -40°C to +85°C the DatSys-3301 is an excellent computer for harsh environments in extremely hot and cold remote locations.

Features

  • 800MHz Vortex86DX2 CPU, 16GB mSATA SSD, 1GB soldered DDR2
  • Operating temperature: -40°C to 85°C
  • I/O interfaces:
    • 1x Fast Ethernet port and 1x gigabit Ethernet port
    • 2x USB 2x ports, dual RS232/485 ports
  • Separate keyboard, mouse and VGA ports
  • Power and reset switch with power LED
  • Active cooling fan
  • Retractable feet for table mount
  • Windows® and Linux® operating system supported
  • Optional Intel® Atom® and Core® I CPU on request
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Computers
Product Number DatSys-3301
Product Name Industrial PC
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®; Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-12A2MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details
Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs - AIMC-2000J-00A2 - Advantech
Specs
Processor Intel 386 Family; Intel® Celeron® J1900 SoC
Operating Temperature 32 to 104 F (0 to 40 C)
View Details