The ComSys-5001 is a high performance mission compute platform ideal for vehicular applications in demanding environments in defense, industry, homeland security and agriculture. On top of a rich set of standard I/O and the latest 4th Generation Intel processing power and graphics support, the system is a Cisco certified routing engine complete with the full suite of mobile routing protocols essential for network attached equipment on the move. In addition, the ComSys-5001 provides dual band Wifi connection for maximum transmit and receive ranges in wireless networks. Support for CANbus rounds out the major features of the ComSys-5001 enabling intra-vehicular communication between essential electronic assets on board. Packaged in a small, sealed and light weight chassis, the ComSys-5001 is ready to perform.
Features
4th Generation Intel® Core i5-4400E 2.7 GHz CPU with GT2 level graphics
Cisco IOS Software with Cisco Mobile Ready Net IP routing
CANbus support for intra-vehicular electronic systems communication
Dual band Wi-Fi 802.11 a/b/g/n for maximum tranceive ranges
Configurable to over 64GB SSD storage
Passive conduction cooled and fanless thermal design
Modular solution using standard Type 6 ComE modules
The ComSys-5001 is a high performance mission compute platform ideal for vehicular applications in demanding environments in defense, industry, homeland security and agriculture. On top of a rich set of standard I/O and the latest 4th Generation Intel processing power and graphics support, the system is a Cisco certified routing engine complete with the full suite of mobile routing protocols essential for network attached equipment on the move. In addition, the ComSys-5001 provides dual band Wifi connection for maximum transmit and receive ranges in wireless networks. Support for CANbus rounds out the major features of the ComSys-5001 enabling intra-vehicular communication between essential electronic assets on board. Packaged in a small, sealed and light weight chassis, the ComSys-5001 is ready to perform.
Features
- 4th Generation Intel® Core i5-4400E 2.7 GHz CPU with GT2 level graphics
- Cisco IOS Software with Cisco Mobile Ready Net IP routing
- CANbus support for intra-vehicular electronic systems communication
- Dual band Wi-Fi 802.11 a/b/g/n for maximum tranceive ranges
- Configurable to over 64GB SSD storage
- Passive conduction cooled and fanless thermal design
- Modular solution using standard Type 6 ComE modules