ELMA Electronic Inc. Box-PC with Framegrabber

Description
Box-PC including Intel® Desktopboard D33217GKE 100 x 100 mm, i3 CPU, 4GB RAM, mSATA SDD (mini PCIexpress SSD) VRmagic USB camera VRmC-14 COB Suitable for security applications with face recognition software. Ready for fingerprint-, object- and iris recognition Fanless operation Computer and chassis free scalable, customized versions available Temperature range: –40 °C to +85 °C (standard), 0 °C to +70 °C (extended) Optimised cooling through thermal simulations Board D33217GKE Intel® Core™ i3 3217-U Two SO-DIMM slots for 1333/1600 MHz memory support system memory Intel® QS77 Express Chipset Integrated Intel® 10/100/1000 network connection Five USB 2.0 ports Frame grabber VRmC-14 COB USB 2.0 board level camera with lens mount Highspeed USB interface Cost effective for high volumes SDK and API included, same API on all cameras Trigger input and strobe output Ultra precise sensor positioning (COB C-Mount)
Description
Box-PC including Intel® Desktopboard D33217GKE 100 x 100 mm, i3 CPU, 4GB RAM, mSATA SDD (mini PCIexpress SSD) VRmagic USB camera VRmC-14 COB Suitable for security applications with face recognition software. Ready for fingerprint-, object- and iris recognition Fanless operation Computer and chassis free scalable, customized versions available Temperature range: –40 °C to +85 °C (standard), 0 °C to +70 °C (extended) Optimised cooling through thermal simulations Board D33217GKE Intel® Core™ i3 3217-U Two SO-DIMM slots for 1333/1600 MHz memory support system memory Intel® QS77 Express Chipset Integrated Intel® 10/100/1000 network connection Five USB 2.0 ports Frame grabber VRmC-14 COB USB 2.0 board level camera with lens mount Highspeed USB interface Cost effective for high volumes SDK and API included, same API on all cameras Trigger input and strobe output Ultra precise sensor positioning (COB C-Mount)

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
Box-PC with Framegrabber
Box-PC with Framegrabber
Box-PC including Intel® Desktopboard D33217GKE 100 x 100 mm, i3 CPU, 4GB RAM, mSATA SDD (mini PCIexpress SSD) VRmagic USB camera VRmC-14 COB Suitable for security applications with face recognition software. Ready for fingerprint-, object- and iris recognition Fanless operation Computer and chassis free scalable, customized versions available Temperature range: –40 °C to +85 °C (standard), 0 °C to +70 °C (extended) Optimised cooling through thermal simulations Board D33217GKE Intel® Core™ i3 3217-U Two SO-DIMM slots for 1333/1600 MHz memory support system memory Intel® QS77 Express Chipset Integrated Intel® 10/100/1000 network connection Five USB 2.0 ports Frame grabber VRmC-14 COB USB 2.0 board level camera with lens mount Highspeed USB interface Cost effective for high volumes SDK and API included, same API on all cameras Trigger input and strobe output Ultra precise sensor positioning (COB C-Mount)
  • Box-PC including Intel® Desktopboard D33217GKE 100 x 100 mm, i3 CPU, 4GB RAM, mSATA SDD (mini PCIexpress SSD)
  • VRmagic USB camera VRmC-14 COB
  • Suitable for security applications with face recognition software. Ready for fingerprint-, object- and iris recognition
  • Fanless operation
  • Computer and chassis free scalable, customized versions available
  • Temperature range: –40 °C to +85 °C (standard), 0 °C to +70 °C (extended)
  • Optimised cooling through thermal simulations

Board

  • D33217GKE
  • Intel® Core™ i3 3217-U
  • Two SO-DIMM slots for 1333/1600 MHz memory support system memory
  • Intel® QS77 Express Chipset
  • Integrated Intel® 10/100/1000 network connection
  • Five USB 2.0 ports

Frame grabber VRmC-14 COB

  • USB 2.0 board level camera with lens mount
  • Highspeed USB interface
  • Cost effective for high volumes
  • SDK and API included, same API on all cameras
  • Trigger input and strobe output
  • Ultra precise sensor positioning (COB C-Mount)
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Computers
Product Name Box-PC with Framegrabber
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details