Hapco, Inc. Datasheets for Casting Resins
Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds.
Casting Resins: Learn more
| Product Name | Notes |
|---|---|
| Solid Reaction Injection Molding S-RIM™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by... | |
| Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series... | |
| HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high... | |
| HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and... | |
| HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that... | |
| HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. | |
| Castalloy™ is a high performance casting resin that is water thin, economical, and easy to use. Easy to mix with a 1:1 ratio by volume. Extremely thin with a mixed... | |
| Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and... | |
| Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and... | |
| Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive... | |
| Rigid Series Rigid, tough polymer alloy plastics High heat distortion High physical properties STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food... | |
| Tuffalloy™ is an advanced chemistry developed by Hapco to meet today’s market demands for prototype and low production parts that mimic the physical attributes of many injection molding materials. Tuffalloy™ | |
| A new series of water clear casting resins that are mercury free, have high physical properties, and are available in multiple gel times. Exceptional clarity with refractive indices ranging... | |
| A series of flame retardant Liquid Molding Compounds with high physical properties. The tensile strength is 12,600 psi and flexural strength is 16,500 psi after post cure. This series is... | |
| A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring... | |
| A series of general purpose Liquid Molding Compounds that do not change color and remain clear / slightly yellow when cured. Ultralloy 200 Series are ideal for in mold coloring... | |
| A series of general purpose Liquid Molding Compounds with low moisture sensitivity. Ultralloy 40 and 50 Series can be open cast, pressure cast, or vacuum cast. The products are pigmented... | |
| A series of general purpose Liquid Molding Compounds. This product turns a natural white but is available pigmented white for extra brightness. Both versions are available in an 8.5 minute... | |
| DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on... | |
| Easily pourable, thermally conductive, shock resistant potting compounds that are ideally suited for low and high production applications. This series of DI-PAK products reduce rejects by exhibiting extremely low stress... | |
| Flexible, 45, 65 and, 95 shore A hardness, potting and encapsulating systems. Flame retardant (FR), accelerated 3 minute (-3) gel time, and black or unpigmented versions are available. | |
| Flexible, colorless, potting and encapsulating systems. Available in 5 minute (-5), 16 minute, and 20 minute gel times, and in shore hardness’s from 20 A to 80 A . | |
| Flexible, high strength, 50 to 71 shore D hardness potting and encapsulating systems. Available in flame retardant (FR), 3 minute (-3) gel time, and in black or unpigmented. | |
| High performance, flexible potting systems designed to be in constant water immersion while maintaining electrical and physical properties. DI-PAK E-4888 & E-4889 were designed to meet Naval underwater applications. | |
| Low cost, easy to use, potting compounds with fast cycle times. Available in 3 speeds. | |
| Shore 60-65 D, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4669 are formulated to withstand high wear continuous service. | |
| Shore 90-95 A, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4599 is excellent for electrical insulation applications requiring non or low sag materials. DI-COAT... | |
| The 900 Series products are amber, however a clear version is available for more effective coloring. Tensile strengths from 6,400 psi to 11,700 psi and heat distortion temperature up to... |