Hapco, Inc. Filter-bond™ Rigid Casting and Potting Compound R-30-6

Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.
Datasheet
Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter-bond™ Rigid Casting and Potting Compound - R-30-6 - Hapco, Inc.
Hanover, MA, USA
Filter-bond™ Rigid Casting and Potting Compound
R-30-6
Filter-bond™ Rigid Casting and Potting Compound R-30-6
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.

Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products.

The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval.

Filter-bond™ R-30-6 Series
This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials.

Filter-bond™ R-36
R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance.

Filter-bond™ R-37-38
R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Resins and Compounds
Product Number R-30-6
Product Name Filter-bond™ Rigid Casting and Potting Compound
Form / Shape Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 111 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
Fluon+ ™ Filled PTFE Compounds - FC 444 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details