A series of flame retardant Liquid Molding Compounds with high physical properties. The tensile strength is 12,600 psi and flexural strength is 16,500 psi after post cure. This series is available in a 2, 4, 14, and 28 minute gel time.
| Hapco, Inc. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | 3310-28 |
| Product Name | Ultralloy 3300 Series Flame Retardant Liquid Molding Compound |
| Form / Shape | Liquid |
| Filler | Unfilled |
| Features | Flame Retardant |