Hapco, Inc. Filter-bond™ Rigid Casting and Potting Compound R-36

Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.
Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.
Datasheet
Datasheet Summary
Powered by GS/AI

Filter-bond,Ñ¢ R-36 is a two-component epoxy casting and potting compound designed for filtration and ultrafiltration applications. It can be mixed in ratios from 2:1 to 1:1 by volume or weight, making it suitable for both field and production environments. This product is versatile, capable of bonding a variety of materials including metals, plastics, ceramics, wood, and fabrics. The cured product's properties change with the mixing ratio; as the mix shifts from 2:1 to 1:1, it becomes semi-rigid and exhibits lower heat resistance. Filter-bond,Ñ¢ R-36 does not contain aromatic amines or other carcinogenic materials, aligning with safety standards for industrial use. It is recommended for applications requiring reliable adhesion and sealing in filtration systems.

Datasheet Summary
Powered by GS/AI

Filter-bond,Ñ¢ R-36 is a two-component epoxy casting and potting compound designed for filtration and ultrafiltration applications. It can be mixed in ratios from 2:1 to 1:1 by volume or weight, making it suitable for both field and production environments. This product is versatile, capable of bonding a variety of materials including metals, plastics, ceramics, wood, and fabrics. The cured product's properties change with the mixing ratio; as the mix shifts from 2:1 to 1:1, it becomes semi-rigid and exhibits lower heat resistance. Filter-bond,Ñ¢ R-36 does not contain aromatic amines or other carcinogenic materials, aligning with safety standards for industrial use. It is recommended for applications requiring reliable adhesion and sealing in filtration systems.

Suppliers

Company
Product
Description
Supplier Links
Filter-bond™ Rigid Casting and Potting Compound - R-36 - Hapco, Inc.
Hanover, MA, USA
Filter-bond™ Rigid Casting and Potting Compound
R-36
Filter-bond™ Rigid Casting and Potting Compound R-36
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.

Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products.

The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval.

Filter-bond™ R-30-6 Series
This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials.

Filter-bond™ R-36
R-36 can be used in ratios from 2:1 to 1:1 by volume or weight, making it ideal for both field and production applications. R-36 is the "workhorse" of our polymer adhesive line and will bond most metals, plastics, ceramics, wood, fabrics, canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance.

Filter-bond™ R-37-38
R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides excellent adhesion to similar and non-similar substances and is also chemically resistant.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Resins and Compounds
Product Number R-36
Product Name Filter-bond™ Rigid Casting and Potting Compound
Form / Shape Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3131A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 440.0 %
View Details
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details