Hapco, Inc. Di-Pak™ Rigid Eletrical Insulating Compound R-4354

Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet
Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Di-Pak™ Rigid Eletrical Insulating Compound - R-4354 - Hapco, Inc.
Hanover, MA, USA
Di-Pak™ Rigid Eletrical Insulating Compound
R-4354
Di-Pak™ Rigid Eletrical Insulating Compound R-4354
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.

DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.

DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.

DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Polymers and Plastic Resins
Product Number R-4354
Product Name Di-Pak™ Rigid Eletrical Insulating Compound
Type CastingResin; Thermally cured
Form / Shape Liquid
Filler Unfilled
Industry Electronics
Use Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 90CA30 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Two Component Optically Clear Epoxy Compound - EP30HV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 114 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details