Hapco, Inc. Di-Pak™ Elastomeric Eletrical Insulating Compound E-4889

Description
High performance, flexible potting systems designed to be in constant water immersion while maintaining electrical and physical properties. DI-PAK E-4888 & E-4889 were designed to meet Naval underwater applications.
Description
High performance, flexible potting systems designed to be in constant water immersion while maintaining electrical and physical properties. DI-PAK E-4888 & E-4889 were designed to meet Naval underwater applications.
Datasheet
Datasheet Summary
Powered by GS/AI

Di-Pak,Ñ¢ E-4889 is a high-performance, flexible potting compound specifically formulated for applications requiring constant water immersion, making it suitable for naval underwater environments. This elastomeric compound maintains its electrical and physical properties even under challenging conditions. It is designed to reduce rejects by exerting low stress on potted components, which is beneficial for both low and high production applications. The product is also flame retardant, passing the 94V test with a rating of 0. Additionally, it can be easily mixed and dispensed, allowing for efficient application processes.

Datasheet Summary
Powered by GS/AI

Di-Pak,Ñ¢ E-4889 is a high-performance, flexible potting compound specifically formulated for applications requiring constant water immersion, making it suitable for naval underwater environments. This elastomeric compound maintains its electrical and physical properties even under challenging conditions. It is designed to reduce rejects by exerting low stress on potted components, which is beneficial for both low and high production applications. The product is also flame retardant, passing the 94V test with a rating of 0. Additionally, it can be easily mixed and dispensed, allowing for efficient application processes.

Suppliers

Company
Product
Description
Supplier Links
Di-Pak™ Elastomeric Eletrical Insulating Compound - E-4889 - Hapco, Inc.
Hanover, MA, USA
Di-Pak™ Elastomeric Eletrical Insulating Compound
E-4889
Di-Pak™ Elastomeric Eletrical Insulating Compound E-4889
High performance, flexible potting systems designed to be in constant water immersion while maintaining electrical and physical properties. DI-PAK E-4888 & E-4889 were designed to meet Naval underwater applications.

High performance, flexible potting systems designed to be in constant water immersion while maintaining electrical and physical properties. DI-PAK E-4888 & E-4889 were designed to meet Naval underwater applications.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Polymers and Plastic Resins
Product Number E-4889
Product Name Di-Pak™ Elastomeric Eletrical Insulating Compound
Type CastingResin; Thermally cured
Form / Shape Liquid
Filler Unfilled
Industry Electronics
Use Temperature 230 F (110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Cast - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 11000 psi (75843 KPa)
Elongation 360.0 %
View Details
POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
PEEK Polymer Resin - VICTREX® 450CA40 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details