Hapco, Inc. Filter-bond™ Elastomeric Casting and Potting Compound E-3264

Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.
Datasheet
Description
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter-bond™ Elastomeric Casting and Potting Compound - E-3264 - Hapco, Inc.
Hanover, MA, USA
Filter-bond™ Elastomeric Casting and Potting Compound
E-3264
Filter-bond™ Elastomeric Casting and Potting Compound E-3264
Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ E-3264 E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic. Filter-bond™ E-3503 and E-3505 E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.

Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products.

The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval.

Filter-bond™ E-3264
E-3264 is an extremely tough, flexible potting and sealing compound. E-3264 has a long working life. It is also available in a 5 minute gel time(3264-5). Both are excellent in aqueous environments, and are Hydrophobic.

Filter-bond™ E-3503 and E-3505
E-3503 and E-3505 exhibit excellent bonding characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds.

Filter-bond™ E-3568
E-3568 is used in filtration prepot and gasketing applications. E-3568's ability to be easily trimmed or cut is an advantage for these applications. E-3568 is ideally suited for flexible gasketing applications.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Resins and Compounds
Product Number E-3264
Product Name Filter-bond™ Elastomeric Casting and Potting Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3132F - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 520.0 %
View Details
Fluon+ ™ Melt Processable Compounds - FP-EF-105 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details