Hapco, Inc. Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy 1021

Description
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex™ 1000 Series products are available in a 25, 35 and 55A hardness, but can be blended together to produce other Durometers. For example: mixing the 1036(35A) and 1056(55A) B sides and the averaging the mixing ratio will yield a hardness of 45A. Contact a Hapco representative for more information. The Hapflex™ 1000 Series is colorless and will take pigments very well; however, because of its chemistry, only “MP” color dispersions should be used. These have been specially formulated for use with the 1000 series and can be found on the Color Dispersion page. Hapflex™ 1000 Series products are used in both Liquid Molding applications (i.e. parts, gaskets, molds) and electrical insulation applications (i.e. potting and encapsulating).
Datasheet
Description
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex™ 1000 Series products are available in a 25, 35 and 55A hardness, but can be blended together to produce other Durometers. For example: mixing the 1036(35A) and 1056(55A) B sides and the averaging the mixing ratio will yield a hardness of 45A. Contact a Hapco representative for more information. The Hapflex™ 1000 Series is colorless and will take pigments very well; however, because of its chemistry, only “MP” color dispersions should be used. These have been specially formulated for use with the 1000 series and can be found on the Color Dispersion page. Hapflex™ 1000 Series products are used in both Liquid Molding applications (i.e. parts, gaskets, molds) and electrical insulation applications (i.e. potting and encapsulating).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy - 1021 - Hapco, Inc.
Hanover, MA, USA
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy
1021
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy 1021
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex™ 1000 Series products are available in a 25, 35 and 55A hardness, but can be blended together to produce other Durometers. For example: mixing the 1036(35A) and 1056(55A) B sides and the averaging the mixing ratio will yield a hardness of 45A. Contact a Hapco representative for more information. The Hapflex™ 1000 Series is colorless and will take pigments very well; however, because of its chemistry, only “MP” color dispersions should be used. These have been specially formulated for use with the 1000 series and can be found on the Color Dispersion page. Hapflex™ 1000 Series products are used in both Liquid Molding applications (i.e. parts, gaskets, molds) and electrical insulation applications (i.e. potting and encapsulating).

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS
The Hapflex™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat.

Hapflex™ 1000 Series products are available in a 25, 35 and 55A hardness, but can be blended together to produce other Durometers. For example: mixing the 1036(35A) and 1056(55A) B sides and the averaging the mixing ratio will yield a hardness of 45A. Contact a Hapco representative for more information.

The Hapflex™ 1000 Series is colorless and will take pigments very well; however, because of its chemistry, only “MP” color dispersions should be used. These have been specially formulated for use with the 1000 series and can be found on the Color Dispersion page.

Hapflex™ 1000 Series products are used in both Liquid Molding applications (i.e. parts, gaskets, molds) and electrical insulation applications (i.e. potting and encapsulating).

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Molding Compounds and Resins
Product Number 1021
Product Name Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy
Type Elastomer
Form / Shape Liquid
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data