HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS
The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are available in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment.
All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details.
In addition, the Hapflex™ elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures.
Precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts and molds are just a few applications of the Hapflex™ 500 Series.
| Hapco, Inc. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | 570 |
| Product Name | Hapflex 500 Series High Performance Hybrid Elastomeric Polymer Alloy |
| Type | Elastomer |
| Form / Shape | Liquid |
| Chemical System | Polyurethane |