Di-Pak,Ñ¢ E-4500 Elastomeric Electrical Insulating Compound is designed for potting and encapsulating applications, offering flexibility with hardness options of 45, 65, and 95 Shore A. The product features a low viscosity and a rapid gel time of approximately 3 minutes, making it suitable for quick processing. It is available in both black and clear amber versions, providing versatility for various project requirements. The compound exhibits excellent tensile strength, elongation, and tear strength, ensuring durability in demanding environments. It has a service temperature range of up to 90°C and demonstrates good dielectric properties, with a dielectric strength of at least 350 volts/mil. The product is mercury-free and can be mixed by hand or dispensed using specialized equipment for efficiency. Proper handling and post-curing processes are recommended to optimize performance.
Flexible, 45, 65 and, 95 shore A hardness, potting and encapsulating systems. Flame retardant (FR), accelerated 3 minute (-3) gel time, and black or unpigmented versions are available.
| Hapco, Inc. | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | E-4596 |
| Product Name | Di-Pak E-4500 Elastomeric Eletrical Insulating Compound |
| Type | CastingResin; Thermally cured |
| Form / Shape | Liquid |
| Filler | Unfilled |
| Industry | Electronics |
| Features | Flame Retardant |