Hapco, Inc. Di-Pak™ Rigid Eletrical Insulating Compound R-4807

Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet
Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Di-Pak™ Rigid Eletrical Insulating Compound - R-4807 - Hapco, Inc.
Hanover, MA, USA
Di-Pak™ Rigid Eletrical Insulating Compound
R-4807
Di-Pak™ Rigid Eletrical Insulating Compound R-4807
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.

DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.

DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.

DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Polymers and Plastic Resins
Product Number R-4807
Product Name Di-Pak™ Rigid Eletrical Insulating Compound
Type CastingResin; Thermally cured
Form / Shape Liquid
Filler Unfilled
Industry Electronics
Use Temperature 158 F (70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
PEEK Polymer Resin - VICTREX® HT P22PF - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details