Steralloy,Ñ¢ FDG - Elastomeric Liquid Molding Polymer, specifically part number Steralloy 2871, is a biocompatible thermoset polymer designed for applications requiring FDA approval, such as food processing, medical devices, and prosthetics. This product offers a range of hardness from Shore 25A to 72D and is available in both fast and slow curing speeds. It is colorless and can be easily pigmented to meet specific project requirements. The polymer exhibits low moisture sensitivity and high physical properties, making it suitable for demanding environments. It has passed ISO 10993-5 biocompatibility testing, although end users are responsible for verifying suitability for their specific applications. Proper handling and post-curing processes are essential to achieve optimal performance, including recommended post-cure heat treatments to enhance physical properties. Steralloy 2871 is particularly useful in industries such as food, pharmaceuticals, and biomedical applications, where compliance with health and safety standards is critical.
Elastomeric Series
STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique physical and chemical properties, are FDA approvable and have excellent processing properties. STERalloy FDG Series fills the high current demand for products that are used in food and drug applications.
The food, drug, pharmaceutical, wine, beer, juice, dairy, hospital equipment, and prosthetic industries are just some examples of applications that require special products such as STERalloy FDG.
| Hapco, Inc. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | Steralloy 2871 |
| Product Name | Steralloy FDG - Elastomeric Liquid Molding Polymer |
| Type | Elastomer |
| Form / Shape | Liquid |
| Chemical System | Polyurethane |