Hapco, Inc. Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy 540

Description
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are available in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment. All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details. In addition, the Hapflex™ elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures. Precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts and molds are just a few applications of the Hapflex™ 500 Series.
Description
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are available in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment. All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details. In addition, the Hapflex™ elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures. Precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts and molds are just a few applications of the Hapflex™ 500 Series.
Datasheet
Datasheet Summary
Powered by GS/AI

Hapflex,Ñ¢ 540 is a high-performance hybrid elastomeric polymer alloy with a Shore A hardness of 45. This material is designed for applications requiring flexibility and durability, making it suitable for precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts. The polymer exhibits medium-low viscosity, facilitating easy handling and pouring while ensuring accurate replication of surface details. It is capable of curing at room temperature, with the option to accelerate the curing process using moderate heat. The Hapflex,Ñ¢ 540 is noted for its shock resistance and low-temperature performance, making it ideal for permanent molds or components that need to withstand rigorous use without cracking or chipping.

Datasheet Summary
Powered by GS/AI

Hapflex,Ñ¢ 540 is a high-performance hybrid elastomeric polymer alloy with a Shore A hardness of 45. This material is designed for applications requiring flexibility and durability, making it suitable for precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts. The polymer exhibits medium-low viscosity, facilitating easy handling and pouring while ensuring accurate replication of surface details. It is capable of curing at room temperature, with the option to accelerate the curing process using moderate heat. The Hapflex,Ñ¢ 540 is noted for its shock resistance and low-temperature performance, making it ideal for permanent molds or components that need to withstand rigorous use without cracking or chipping.

Suppliers

Company
Product
Description
Supplier Links
Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy - 540 - Hapco, Inc.
Hanover, MA, USA
Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy
540
Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy 540
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are available in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment. All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details. In addition, the Hapflex™ elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures. Precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts and molds are just a few applications of the Hapflex™ 500 Series.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS
The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are available in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment.

All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details.

In addition, the Hapflex™ elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures.

Precision tracing patterns, instrument grips, gaskets, fixtures, and flexible parts and molds are just a few applications of the Hapflex™ 500 Series.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Molding Compounds and Resins
Product Number 540
Product Name Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy
Type Elastomer
Form / Shape Liquid
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data