HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS
The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most
600 Series products are offered in 2 speeds: a standard 20-25 minute working time, and a 3-6 minute working time for shorter cycle time.
The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines.
In addition, the Hapflex™ 600 Series elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds, parts or master patterns that will not crack or chip during use. A major advantage of the Hapflex™ 600 Series is their superior abrasion resistance. Hapflex™ materials “wear like iron.”
Living hinges, protective coverings, fixtures, forming dies, bending tools, foundry patterns and core boxes are just a few examples of 600 Series applications.
| Hapco, Inc. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | 651 |
| Product Name | Hapflex 600 Series High Performance Hybrid Elastomeric Polymer Alloy |
| Type | Elastomer |
| Form / Shape | Liquid |
| Chemical System | Polyurethane |