Ultralloy,Ñ¢ 900 Series General Purpose Liquid Molding Compound, part number 912, is designed for high-performance applications with a mix ratio of 1:1 by volume. It features a fast cure time of approximately 60 seconds and a demold time of about 10 minutes at 70°F for 1/8,Äù thick parts. The compound exhibits a tensile strength of 6,400 psi and a heat distortion temperature of 122°C (252°F), making it suitable for applications requiring durability and heat resistance. The material is flame retardant, meeting the UL 94 V-0 standard, and has a specific gravity of 1.20. The cured product is translucent light amber in color and has a Shore D hardness of 82. The compound is intended for production-grade applications, providing a high volume of parts per day. Proper handling and post-curing are recommended to achieve optimal physical properties.
The 900 Series products are amber, however a clear version is available for more effective coloring. Tensile strengths from 6,400 psi to 11,700 psi and heat distortion temperature up to 122°C (252°F) are available. Ultralloy 900 Series products are fast, providing a high volume of parts per day.
| Hapco, Inc. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | 912 |
| Product Name | Ultralloy 900 Series General Purpose Liquid Molding Compound |
| Form / Shape | Liquid |