Steralloy,Ñ¢ FDG - Elastomeric Liquid Molding Polymer, specifically part number 2781-5 from Hapco, Inc., is designed for applications requiring biocompatibility, such as medical devices, food processing equipment, and prosthetics. This polymer series offers a range of hardness from Shore 25A to 72D and is available in both fast and slow curing speeds. It is colorless and can be easily pigmented to meet specific project requirements. The product is compliant with RoHS and has low moisture sensitivity, making it suitable for various demanding environments. Additionally, it has passed ISO 10993-5 biocompatibility testing, although end users are responsible for verifying suitability for their specific applications. Proper post-curing and handling are essential to achieve optimal physical properties, and the product has a minimum shelf life of six months when unopened.
Elastomeric Series
STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique physical and chemical properties, are FDA approvable and have excellent processing properties. STERalloy FDG Series fills the high current demand for products that are used in food and drug applications.
The food, drug, pharmaceutical, wine, beer, juice, dairy, hospital equipment, and prosthetic industries are just some examples of applications that require special products such as STERalloy FDG.
| Hapco, Inc. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | Steralloy 2781-5 |
| Product Name | Steralloy FDG - Elastomeric Liquid Molding Polymer |
| Type | Elastomer |
| Form / Shape | Liquid |
| Chemical System | Polyurethane |