Hapflex,Ñ¢ 600 Series High Performance Hybrid Elastomeric Polymer Alloy, specifically part number 671, is designed for applications requiring a semi-rigid material with a hardness range of 50 to 70 Shore D. This product offers two working time options: a standard 20-25 minute working time and a faster 3-6 minute option for reduced cycle times. The low viscosity of the material facilitates easy processing and allows for precise replication of surface details. The 600 Series is noted for its exceptional shock resistance and durability, making it suitable for permanent molds, parts, and master patterns that require resilience against cracking or chipping. Additionally, it exhibits superior abrasion resistance, which enhances its longevity in demanding applications. Common uses include living hinges, protective coverings, fixtures, forming dies, foundry patterns, and core boxes. Engineers considering this product should note its compatibility with Hapco,Äôs RAPIDFIL or MINIFIL dispensing machines, which can streamline the mixing and application process.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS
The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most
600 Series products are offered in 2 speeds: a standard 20-25 minute working time, and a 3-6 minute working time for shorter cycle time.
The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines.
In addition, the Hapflex™ 600 Series elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds, parts or master patterns that will not crack or chip during use. A major advantage of the Hapflex™ 600 Series is their superior abrasion resistance. Hapflex™ materials “wear like iron.”
Living hinges, protective coverings, fixtures, forming dies, bending tools, foundry patterns and core boxes are just a few examples of 600 Series applications.
| Hapco, Inc. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | 671 |
| Product Name | Hapflex 600 Series High Performance Hybrid Elastomeric Polymer Alloy |
| Type | Elastomer |
| Form / Shape | Liquid |
| Chemical System | Polyurethane |