Hapco, Inc. Datasheets for Electrical and Electronic Resins
Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more
| Product Name | Notes |
|---|---|
| HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high... | |
| HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and... | |
| A tough, REPAIRABLE, shock resistant potting compound for short and long run productions. DI-PAK E-4568 has excellent insulating properties, a very low moisture vapor transmission rate, can be operated from... | |
| DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on... | |
| Easily pourable, thermally conductive, shock resistant potting compounds that are ideally suited for low and high production applications. This series of DI-PAK products reduce rejects by exhibiting extremely low stress... | |
| Flexible, 45, 65 and, 95 shore A hardness, potting and encapsulating systems. Flame retardant (FR), accelerated 3 minute (-3) gel time, and black or unpigmented versions are available. | |
| Flexible, colorless, potting and encapsulating systems. Available in 5 minute (-5), 16 minute, and 20 minute gel times, and in shore hardness’s from 20 A to 80 A . | |
| Flexible, high strength, 50 to 71 shore D hardness potting and encapsulating systems. Available in flame retardant (FR), 3 minute (-3) gel time, and in black or unpigmented. | |
| High performance, flexible potting systems designed to be in constant water immersion while maintaining electrical and physical properties. DI-PAK E-4888 & E-4889 were designed to meet Naval underwater applications. | |
| Low cost, easy to use, potting compounds with fast cycle times. Available in 3 speeds. | |
| Shore 60-65 D, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4669 are formulated to withstand high wear continuous service. | |
| Shore 90-95 A, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4599 is excellent for electrical insulation applications requiring non or low sag materials. DI-COAT... |