Yageo USA Ceramic Capacitors CC1812KKX7RBBB332

Description
3300pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1812KKX7RBBB332TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1812KKX7RBBB332TR-ND
Ceramic Capacitors 13-CC1812KKX7RBBB332TR-ND
3300pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Mlcc Capacitor, 3300Pf, 500V, 1812; Capacitance Yageo - 33AK5788 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3300Pf, 500V, 1812; Capacitance Yageo
33AK5788
Mlcc Capacitor, 3300Pf, 500V, 1812; Capacitance Yageo 33AK5788
MLCC CAPACITOR, 3300PF, 500V, 1812; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:4.5mm RoHS Compliant: Yes

MLCC CAPACITOR, 3300PF, 500V, 1812; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 3300Pf, 500V, 1812; Capacitance Yageo - 33AK5787 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3300Pf, 500V, 1812; Capacitance Yageo
33AK5787
Mlcc Capacitor, 3300Pf, 500V, 1812; Capacitance Yageo 33AK5787
MLCC CAPACITOR, 3300PF, 500V, 1812; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:4.5mm RoHS Compliant: Yes

MLCC CAPACITOR, 3300PF, 500V, 1812; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 13-CC1812KKX7RBBB332TR-ND 33AK5788
Product Name Ceramic Capacitors Mlcc Capacitor, 3300Pf, 500V, 1812; Capacitance Yageo
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details