General Features
Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)
CAP CER 560PF 3KV X7R 1808
560pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 560PF 3KV X7R 1808
| Yageo USA | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CC1808KKX7REBB561 | 13-CC1808KKX7REBB561DKR-ND | 13-CC1808KKX7REBB561TR-ND |
| Product Name | High-Voltage MLCC | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor |
| Capacitance Range | 560 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |