Yageo USA High-Voltage MLCC CC1812KKX7RDBB272

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1812KKX7RDBB272 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1812KKX7RDBB272
High-Voltage MLCC CC1812KKX7RDBB272
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 13-CC1812KKX7RDBB272TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1812KKX7RDBB272TR-ND
Ceramic Capacitors 13-CC1812KKX7RDBB272TR-ND
2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1812KKX7RDBB272CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1812KKX7RDBB272CT-ND
Ceramic Capacitors 13-CC1812KKX7RDBB272CT-ND
CAP CER 2700PF 2KV X7R 1812

CAP CER 2700PF 2KV X7R 1812

Buy Now Datasheet
Mlcc Capacitor, 2700Pf, 2Kv, 1812; Capacitance Yageo - 33AK5793 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2700Pf, 2Kv, 1812; Capacitance Yageo
33AK5793
Mlcc Capacitor, 2700Pf, 2Kv, 1812; Capacitance Yageo 33AK5793
MLCC CAPACITOR, 2700PF, 2KV, 1812; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:4.5mm RoHS Compliant: Yes

MLCC CAPACITOR, 2700PF, 2KV, 1812; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 2700Pf, 2Kv, 1812; Capacitance Yageo - 33AK5794 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2700Pf, 2Kv, 1812; Capacitance Yageo
33AK5794
Mlcc Capacitor, 2700Pf, 2Kv, 1812; Capacitance Yageo 33AK5794
MLCC CAPACITOR, 2700PF, 2KV, 1812; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:4.5mm RoHS Compliant: Yes

MLCC CAPACITOR, 2700PF, 2KV, 1812; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CC1812KKX7RDBB272 13-CC1812KKX7RDBB272TR-ND 33AK5793
Product Name High-Voltage MLCC Ceramic Capacitors Mlcc Capacitor, 2700Pf, 2Kv, 1812; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor
Capacitance Range 2700 microF 0.0027 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers