AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDR31BX152BKUS |
| Product Name | Ceramic Capacitor - Multilayer |
| Technology | Multilayer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0015 microF |
| Capacitance Tolerance | 10 (+/- %) |