Yageo USA Ceramic Capacitors CC1812KKX7RYBB104

Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4569-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4569-1-ND
Ceramic Capacitors 311-4569-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4569-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4569-2-ND
Ceramic Capacitors 311-4569-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4569-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4569-6-ND
Ceramic Capacitors 311-4569-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Yageo - 55R1575 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Yageo
55R1575
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Yageo 55R1575
Multilayer Ceramic Capacitor, CC Series, 0.1 - F, - 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.1 - F, - 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 311-4569-1-ND 311-4569-6-ND 55R1575
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details