0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 311-4572-6-ND | 311-4572-2-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF |