Yageo USA High-Voltage MLCC CC1808KKX7RDBB331

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1808KKX7RDBB331 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1808KKX7RDBB331
High-Voltage MLCC CC1808KKX7RDBB331
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 13-CC1808KKX7RDBB331CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1808KKX7RDBB331CT-ND
Ceramic Capacitors 13-CC1808KKX7RDBB331CT-ND
CAP CER 330PF 2KV X7R 1808

CAP CER 330PF 2KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 13-CC1808KKX7RDBB331TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1808KKX7RDBB331TR-ND
Ceramic Capacitors 13-CC1808KKX7RDBB331TR-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1808KKX7RDBB331DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1808KKX7RDBB331DKR-ND
Ceramic Capacitors 13-CC1808KKX7RDBB331DKR-ND
CAP CER 330PF 2KV X7R 1808

CAP CER 330PF 2KV X7R 1808

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CC1808KKX7RDBB331 13-CC1808KKX7RDBB331CT-ND 13-CC1808KKX7RDBB331DKR-ND
Product Name High-Voltage MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Capacitance Range 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details