Savino Barbera Srl Datasheets for Plastic Pumps
Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more
| Product Name | Notes |
|---|---|
| Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The... | |
| Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for... | |
| Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps... | |
| Manufactured in three sizes, they meet innumerable industrial maintenance needs (emptying underground basins and tanks, intermittent emergency applications, draining wells ...). Priming, with the sole pump casing full... | |
| Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with... | |
| Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 100 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 150 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 15 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 250 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 25 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 502 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 503 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 50 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 5 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 80 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been... | |
| Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission... | |
| Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive... | |
| Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive... | |
| The SP pump is one of the versions available the OMA close-coupled horizontal pumps and may in fact be equipped with a priming tank and with a base or a... | |
| These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features... |