Savino Barbera Srl Vertical Centrifugal Pump GP125D

Description
Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and efficiency) and indicated for continuous service. This series is produced in lengths up to 3000 mm with technology similar to the AS products. The small encumbrance of the pump casing permits applications in shallow and/or small volume tanks (such as scrubber systems and gas cleaning…). Characteristics Material: PP. High performance Volute pump casing Small encumbrances Ideal for scrubber systems and gas cleaning…
Description
Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and efficiency) and indicated for continuous service. This series is produced in lengths up to 3000 mm with technology similar to the AS products. The small encumbrance of the pump casing permits applications in shallow and/or small volume tanks (such as scrubber systems and gas cleaning…). Characteristics Material: PP. High performance Volute pump casing Small encumbrances Ideal for scrubber systems and gas cleaning…

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - GP125D - Savino Barbera Srl
Brandizzo (TO), Italy
Vertical Centrifugal Pump
GP125D
Vertical Centrifugal Pump GP125D
Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and efficiency) and indicated for continuous service. This series is produced in lengths up to 3000 mm with technology similar to the AS products. The small encumbrance of the pump casing permits applications in shallow and/or small volume tanks (such as scrubber systems and gas cleaning…). Characteristics Material: PP. High performance Volute pump casing Small encumbrances Ideal for scrubber systems and gas cleaning…

Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials.
These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and efficiency) and indicated for continuous service.
This series is produced in lengths up to 3000 mm with technology similar to the AS products. The small encumbrance of the pump casing permits applications in shallow and/or small volume tanks (such as scrubber systems and gas cleaning…).
Characteristics

  • Material: PP.
  • High performance
  • Volute pump casing
  • Small encumbrances
  • Ideal for scrubber systems and gas cleaning…
Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number GP125D
Product Name Vertical Centrifugal Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details