Savino Barbera Srl Vertical Centrifugal Pump AS50

Description
Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the plants, the nature of the liquids or the working processes. Characteristics Materials: PP, PVC, PVDF, PE-HD. Up to 3 meters long, depending upon the tank depth. Suitable dimensioning of shafts, support columns and motor supports. Standard sized PVC support flanges and bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged. Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being pumped. Pumps longer than 1950 mm: a variation is constructed that ensures exceptional resistance to vibrations and that anticipates over-sizing of the shaft and the motor support, in addition to an FRP reinforcing structure.
Datasheet
Description
Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the plants, the nature of the liquids or the working processes. Characteristics Materials: PP, PVC, PVDF, PE-HD. Up to 3 meters long, depending upon the tank depth. Suitable dimensioning of shafts, support columns and motor supports. Standard sized PVC support flanges and bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged. Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being pumped. Pumps longer than 1950 mm: a variation is constructed that ensures exceptional resistance to vibrations and that anticipates over-sizing of the shaft and the motor support, in addition to an FRP reinforcing structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - AS50 - Savino Barbera Srl
Brandizzo (TO), Italy
Vertical Centrifugal Pump
AS50
Vertical Centrifugal Pump AS50
Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the plants, the nature of the liquids or the working processes. Characteristics Materials: PP, PVC, PVDF, PE-HD. Up to 3 meters long, depending upon the tank depth. Suitable dimensioning of shafts, support columns and motor supports. Standard sized PVC support flanges and bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged. Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being pumped. Pumps longer than 1950 mm: a variation is constructed that ensures exceptional resistance to vibrations and that anticipates over-sizing of the shaft and the motor support, in addition to an FRP reinforcing structure.

Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the plants, the nature of the liquids or the working processes.
Characteristics

  • Materials: PP, PVC, PVDF, PE-HD.
  • Up to 3 meters long, depending upon the tank depth.
  • Suitable dimensioning of shafts, support columns and motor supports.
  • Standard sized PVC support flanges and bases or customized in accordance with design.
  • Nozzles with hose adaptor threaded or flanged.
  • Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being pumped.
  • Pumps longer than 1950 mm: a variation is constructed that ensures exceptional resistance to vibrations and that anticipates over-sizing of the shaft and the motor support, in addition to an FRP reinforcing structure.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number AS50
Product Name Vertical Centrifugal Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Fluid Transfer Helical Gear Pump - FTP2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 725.2 psi (510 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details