Savino Barbera Srl Horizontal Centrifugal Pump 80A

Description
Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high performance (flow rate, head, efficiency) and suitable for continuous service. This series is produced with technologies similar to the OMA products. Like the vertical GP series, the special structural characteristics allow them to be used in scrubber systems and gas cleaning… Characteristics High performance. Volute pump casing. Small encumbrances. Ideal for scrubber systems and gas cleaning.
Datasheet
Description
Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high performance (flow rate, head, efficiency) and suitable for continuous service. This series is produced with technologies similar to the OMA products. Like the vertical GP series, the special structural characteristics allow them to be used in scrubber systems and gas cleaning… Characteristics High performance. Volute pump casing. Small encumbrances. Ideal for scrubber systems and gas cleaning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Centrifugal Pump - 80A - Savino Barbera Srl
Brandizzo (TO), Italy
Horizontal Centrifugal Pump
80A
Horizontal Centrifugal Pump 80A
Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high performance (flow rate, head, efficiency) and suitable for continuous service. This series is produced with technologies similar to the OMA products. Like the vertical GP series, the special structural characteristics allow them to be used in scrubber systems and gas cleaning… Characteristics High performance. Volute pump casing. Small encumbrances. Ideal for scrubber systems and gas cleaning.

Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials.
These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high performance (flow rate, head, efficiency) and suitable for continuous service.
This series is produced with technologies similar to the OMA products.
Like the vertical GP series, the special structural characteristics allow them to be used in scrubber systems and gas cleaning…
Characteristics

  • High performance.
  • Volute pump casing.
  • Small encumbrances.
  • Ideal for scrubber systems and gas cleaning.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number 80A
Product Name Horizontal Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Hydraulic Pump/Motor -  - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details