Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 502 are fed with non-lubricated air and have an adjustable flow rate and head.
Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment.
Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems and are equipped with patented internal coaxial exchangers.
| Savino Barbera Srl | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | BX 502 |
| Product Name | Double Diaphragm Pump |
| Pump Type | Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump |
| Liquid Flow | 171.600 GPM (650.00 L/min) |
| Discharge Size | 2.000 inch (50.8 mm) |