Savino Barbera Srl SS316 Magnetic Drive Pump BM31

Description
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence of suspended solids. A wide variety of series versions are available with solutions for all industrial pumping needs. General characteristics Materials in contact with the liquid: AISI 316 stainless steel, EPDM/Viton/Graphite/ PTFE. Shaft materials: Chromium-plated AISI 316 stainless steel or alternatively silicon carbide. Max viscosity: 200 cSt Standard features: FPT threaded suction and discharge. Options on request: Protection against starting up when dry; Hose adaptor + nipple Flanged connections Quick connections Different voltages/60Hz Explosion-proof motors 4 pole motors (1450 - rpm) Overload protection Basket-type suction filter.
Description
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence of suspended solids. A wide variety of series versions are available with solutions for all industrial pumping needs. General characteristics Materials in contact with the liquid: AISI 316 stainless steel, EPDM/Viton/Graphite/ PTFE. Shaft materials: Chromium-plated AISI 316 stainless steel or alternatively silicon carbide. Max viscosity: 200 cSt Standard features: FPT threaded suction and discharge. Options on request: Protection against starting up when dry; Hose adaptor + nipple Flanged connections Quick connections Different voltages/60Hz Explosion-proof motors 4 pole motors (1450 - rpm) Overload protection Basket-type suction filter.

Suppliers

Company
Product
Description
Supplier Links
SS316 Magnetic Drive Pump - BM31 - Savino Barbera Srl
Brandizzo (TO), Italy
SS316 Magnetic Drive Pump
BM31
SS316 Magnetic Drive Pump BM31
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence of suspended solids. A wide variety of series versions are available with solutions for all industrial pumping needs. General characteristics Materials in contact with the liquid: AISI 316 stainless steel, EPDM/Viton/Graphite/ PTFE. Shaft materials: Chromium-plated AISI 316 stainless steel or alternatively silicon carbide. Max viscosity: 200 cSt Standard features: FPT threaded suction and discharge. Options on request: Protection against starting up when dry; Hose adaptor + nipple Flanged connections Quick connections Different voltages/60Hz Explosion-proof motors 4 pole motors (1450 - rpm) Overload protection Basket-type suction filter.

Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage.
Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller.
The liquids pumped must necessarily be clean, without the presence of suspended solids.
A wide variety of series versions are available with solutions for all industrial pumping needs.

General characteristics

  • Materials in contact with the liquid: AISI 316 stainless steel, EPDM/Viton/Graphite/PTFE.
  • Shaft materials: Chromium-plated AISI 316 stainless steel or alternatively silicon carbide.
  • Max viscosity: 200 cSt

Standard features:
FPT threaded suction and discharge.
Options on request:

  1. Protection against starting up when dry;
  2. Hose adaptor + nipple
  3. Flanged connections
  4. Quick connections
  5. Different voltages/60Hz
  6. Explosion-proof motors
  7. 4 pole motors (1450 - rpm)
  8. Overload protection
  9. Basket-type suction filter.
Supplier's Site
Plastic Magnetic Drive Pump - BM31 - Savino Barbera Srl
Brandizzo (TO), Italy
Plastic Magnetic Drive Pump
BM31
Plastic Magnetic Drive Pump BM31
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence of suspended solids. A wide variety of series versions are available with solutions for all industrial pumping needs. General characteristics Materials in contact with the liquid: PP/PVDF, EPDM/Viton/Ceramic filled PTFE Max viscosity: 200 cSt Standard features: FPT threaded suction and discharge. Options on request: Protection against start-up when dry; Hose adaptor + nipple Flanged connections Quick connections Different voltages/60Hz Explosion-proof motors 4 pole motors (1450 - rpm) Overload protection Basket-type suction filter

Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage.
Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller.
The liquids pumped must necessarily be clean, without the presence of suspended solids.
A wide variety of series versions are available with solutions for all industrial pumping needs.

General characteristics

  • Materials in contact with the liquid: PP/PVDF, EPDM/Viton/Ceramic filled PTFE
  • Max viscosity: 200 cSt

Standard features:
FPT threaded suction and discharge.
Options on request:

  1. Protection against start-up when dry;
  2. Hose adaptor + nipple
  3. Flanged connections
  4. Quick connections
  5. Different voltages/60Hz
  6. Explosion-proof motors
  7. 4 pole motors (1450 - rpm)
  8. Overload protection
  9. Basket-type suction filter
Supplier's Site

Technical Specifications

  Savino Barbera Srl Savino Barbera Srl
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number BM31 BM31
Product Name SS316 Magnetic Drive Pump Plastic Magnetic Drive Pump
Pump Type Centrifugal Pump; Magnetic Drive Pump Centrifugal Pump; Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
CALMA Aluminum Pumps - WK900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details